onsemi Pfc Controller, 8.75V-18V, 100Khz, Soic8; Uvlo Onsemi NCP1653DR2G.

Description
PFC CONTROLLER, 8.75V-18V, 100KHZ, SOIC8; UVLO:13.25V; Supply Voltage Min:8.75V; Supply Voltage Max:18V; Startup Current:18µA; Operating Supply Current:100mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):94% RoHS Compliant: Yes
Datasheet
Description
PFC CONTROLLER, 8.75V-18V, 100KHZ, SOIC8; UVLO:13.25V; Supply Voltage Min:8.75V; Supply Voltage Max:18V; Startup Current:18µA; Operating Supply Current:100mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):94% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pfc Controller, 8.75V-18V, 100Khz, Soic8; Uvlo Onsemi - 81Y6915 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, 8.75V-18V, 100Khz, Soic8; Uvlo Onsemi
81Y6915
Pfc Controller, 8.75V-18V, 100Khz, Soic8; Uvlo Onsemi 81Y6915
PFC CONTROLLER, 8.75V-18V, 100KHZ, SOIC8; UVLO:13.25V; Supply Voltage Min:8.75V; Supply Voltage Max:18V; Startup Current:18µA; Operating Supply Current:100mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):94% RoHS Compliant: Yes

PFC CONTROLLER, 8.75V-18V, 100KHZ, SOIC8; UVLO:13.25V; Supply Voltage Min:8.75V; Supply Voltage Max:18V; Startup Current:18µA; Operating Supply Current:100mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):94% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Factor Correction (PFC) Products
Product Number 81Y6915
Product Name Pfc Controller, 8.75V-18V, 100Khz, Soic8; Uvlo Onsemi
Unlock Full Specs
to access all available technical data

Similar Products