PFC IC Continuous Conduction (CCM), Discontinuous Conduction (DCM) 100kHz 20-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 790586-NCP1652DWR2G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 9.3 V ~ 20 V
Frequency - Switching: 100kHz
Family Name: NCP1652
Mode: Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Current - Startup: 5.62mA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): NCP1652ADR2G; NCP1652DR2G; NCP1653DR2G;
Introduction Date: June 16, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC PFC CTL CCM/DCM 100KHZ 20SOIC
PFC IC Continuous Conduction (CCM), Discontinuous Conduction (DCM) 100kHz 20-SOIC
IC PFC CTL CCM/DCM 100KHZ 20SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | NCP1652DWR2GOSTR-ND | 790586-NCP1652DWR2G | NCP1652DWR2G | NCP1652DWR2G | NCP1652DWR2G |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - NCP1652DWR2G | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |