PFC IC Continuous Conduction (CCM), Discontinuous Conduction (DCM) 100kHz 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 125885-NCP1652DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 100kHz
Mode: Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Current - Startup: 5.62mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 9.3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC PFC CTL CCM/DCM 100KHZ 16SOIC
IC PFC CTL CCM/DCM 100KHZ 16SOIC
PFC IC Continuous Conduction (CCM), Discontinuous Conduction (DCM) 100kHz 16-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | NCP1652DR2GOSTR-ND | 125885-NCP1652DR2G | NCP1652DR2G | NCP1652DR2G | NCP1652DR2G |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - NCP1652DR2G | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |