Manufacturer: ON Semiconductor
Win Source Part Number: 1230095-NCP1652ADR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 9.3 V ~ 11.3 V
Frequency - Switching: Adjustable
Family Name: NCP1652
Mode: Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Current - Startup: 5.62mA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): UCC2818ADR/1; UCC28060DRG4; UCC28060D;
Introduction Date: June 16, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
PFC IC Continuous Conduction (CCM), Discontinuous Conduction (DCM) Adjustable 16-SOIC
IC PFC CTR CCM/DCM ADJUST 16SOIC
PFC IC Continuous Conduction (CCM), Discontinuous Conduction (DCM) Adjustable 16-SOIC
IC PFC CTR CCM/DCM ADJUST 16SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1230095-NCP1652ADR2G | NCP1652ADR2GOSTR-ND | NCP1652ADR2G | NCP1652ADR2G | NCP1652ADR2G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - NCP1652ADR2G | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |