ANA PWR FACTOR CONTROLLER
Manufacturer: ON Semiconductor
Win Source Part Number: 024972-NCP1651DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 25kHz to 250kHz
Mode: Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Current - Startup: 8.5mA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
ANA PWR FACTOR CONTROLLER
Power Factor Correction - PFC Single Stage PFC
ANA PWR FACTOR CONTROLLER
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | NCP1651DR2GOSCT-ND | 024972-NCP1651DR2G | NCP1651DR2G | NCP1651DR2G | NCP1651DR2G | NCP1651DR2G |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - NCP1651DR2G | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |