The NCP164AMTADJTAG is a 300 mA low dropout (LDO) voltage regulator designed for applications requiring high power supply rejection ratio (PSRR) and low noise. It operates within an input voltage range of 1.6 V to 5.5 V and is available in an adjustable version with a reference voltage of 1.1 V. The device features a typical quiescent current of 30 µA and a standby current of 0.1 µA, making it suitable for power-sensitive applications. The NCP164AMTADJTAG exhibits a low dropout voltage of 110 mV at 300 mA for the 3.3 V variant and provides ultra-high PSRR of 85 dB at 10 mA. It is stable with small case size ceramic capacitors of 1 µF for both input and output, which contributes to its compact design. The device is offered in two package options: TSOP,àí5 and WDFN6, both of which are Pb-free and RoHS compliant. Typical applications include communication systems, in-vehicle networking, telematics, and general-purpose automotive uses. The regulator also includes a Power Good open collector output, enhancing its functionality in various circuit designs.
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 6-WDFN (2x2)
IC REG LIN POS ADJ 300MA 6WDFN
IC REG LIN POS ADJ 300MA 6WDFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCP164AMTADJTAGDKR-ND | NCP164AMTADJTAG | NCP164AMTADJTAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; 6-WDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable, Power Good |