Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Output Configuration: Positive
Output Type: Fixed
Current - Output: 300mA
Control Features: Enable, Power Good
Protection Features: Over Current, Over Temperature
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)
IC REG LINEAR 1.8V 300MA 6WDFN Product overview: NCP164AMT180TAG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP164AMT180TAG can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 300MA 6WDFN
IC REG LINEAR 1.8V 300MA 6WDFN
IC REG LINEAR 1.8V 300MA 6WDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP164AMT180TAGTR-ND | 776-NCP164AMT180TAG | NCP164AMT180TAG | NCP164AMT180TAG | NCP164AMT180TAG | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) Cut Tape (CT) | Other; 6-WDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 6-WDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Enable, Power Good | Input Overcurrent Protection | Enable, Power Good | |||
| Regulator Type | Standard |