Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
IC REG LIN 2.925V 250MA 4WLCSP
IC REG LIN 2.925V 250MA 4WLCSP
LDO Voltage Regulators CSP LDO 250 MA, ULTRA-LOW
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP163BFCS2925T2G-ND | NCP163BFCS2925T2G | NCP163BFCS2925T2G | NCP163BFCS2925T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-XFBGA, WLCSP | |||
| Special Features | Input Overcurrent Protection | Enable |