onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP163ASN280T1G

Description
Manufacturer: onsemi Win Source Part Number: 1320093-NCP163ASN280 T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.8V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: SC-74A, SOT-753 PSRR: 91dB ~ 60dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Soft Start ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP163ASN280T1GOSTR, NCP163ASN280T1GOSCT, NCP163ASN280T1GOSDKR ,NCP163ASN280T1G-ND Base Product Number: NCP163 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.19V @ 250mA
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320093-NCP163ASN280 T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.8V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: SC-74A, SOT-753 PSRR: 91dB ~ 60dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Soft Start ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP163ASN280T1GOSTR, NCP163ASN280T1GOSCT, NCP163ASN280T1GOSDKR ,NCP163ASN280T1G-ND Base Product Number: NCP163 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.19V @ 250mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320093-NCP163ASN280T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320093-NCP163ASN280T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320093-NCP163ASN280T1G
Manufacturer: onsemi Win Source Part Number: 1320093-NCP163ASN280 T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.8V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: SC-74A, SOT-753 PSRR: 91dB ~ 60dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Soft Start ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP163ASN280T1GOSTR, NCP163ASN280T1GOSCT, NCP163ASN280T1GOSDKR ,NCP163ASN280T1G-ND Base Product Number: NCP163 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.19V @ 250mA

Manufacturer: onsemi
Win Source Part Number: 1320093-NCP163ASN280T1G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: SC-74A, SOT-753
PSRR: 91dB ~ 60dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP163ASN280T1GOSTR,NCP163ASN280T1GOSCT,NCP163ASN280T1GOSDKR,NCP163ASN280T1G-ND
Base Product Number: NCP163
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.19V @ 250mA

Buy Now Datasheet
Singapore, Singapore
Low-Power 250 mA 2.8 V LDO Voltage Regulator IC
776-NCP163ASN280T1G
Low-Power 250 mA 2.8 V LDO Voltage Regulator IC 776-NCP163ASN280T1G
LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 2.8 V, Active Discharge, TSOP5, 3000-REEL Product overview: NCP163ASN280T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP163ASN280T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 2.8 V, Active Discharge, TSOP5, 3000-REEL Product overview: NCP163ASN280T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP163ASN280T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 1890230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1890230
Voltage Regulators 1890230
LDO 250 MA AD 2.8V

LDO 250 MA AD 2.8V

Supplier's Site
Voltage Regulators - 1890348P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1890348P
Voltage Regulators 1890348P
LDO 250 MA AD 2.8V

LDO 250 MA AD 2.8V

Supplier's Site
Voltage Regulators - 1890348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1890348
Voltage Regulators 1890348
LDO 250 MA AD 2.8V

LDO 250 MA AD 2.8V

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP163ASN280T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP163ASN280T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP163ASN280T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP163ASN280T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP163ASN280T1GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP163ASN280T1GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP163ASN280T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP163ASN280T1GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP163ASN280T1GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP163ASN280T1G
LDO Voltage Regulators NCP163ASN280T1G
LDO Voltage Regulators LDO Reg, Ultra-Low Noise High PSRR 2.8V

LDO Voltage Regulators LDO Reg, Ultra-Low Noise High PSRR 2.8V

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP163ASN280T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP163ASN280T1G
PMIC - Voltage Regulators - Linear NCP163ASN280T1G
IC REG LINEAR 2.8V 250MA SOT23-5

IC REG LINEAR 2.8V 250MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP163ASN280T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP163ASN280T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP163ASN280T1G
IC REG LINEAR 2.8V 250MA SOT23-5

IC REG LINEAR 2.8V 250MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP163ASN280T1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP163ASN280T1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP163ASN280T1G
IC REG LINEAR 2.8V 250MA SOT23-5

IC REG LINEAR 2.8V 250MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1320093-NCP163ASN280T1G 776-NCP163ASN280T1G 1890230 1890348P NCP163ASN280T1GOSTR-ND NCP163ASN280T1G NCP163ASN280T1G NCP163ASN280T1G NCP163ASN280T1G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Low-Power 250 mA 2.8 V LDO Voltage Regulator IC Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Package Type SOT23; Other; SC-74A, SOT-753 SOT23; Other; Sot-23 SOT23; Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data