onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP163ASN150T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP163 is a linear low-dropout (LDO) voltage regulator designed for applications requiring high power supply rejection ratio (PSRR) and low noise, making it suitable for RF and sensitive analog circuits. It can deliver an output current of up to 250 mA and operates within an input voltage range of 2.2 V to 5.5 V. The device features a fixed output voltage option ranging from 1.2 V to 5.3 V with an accuracy of ±2% over load and temperature. Key specifications include an ultra-low quiescent current of 12 µA, a standby current of 0.1 µA, and a very low dropout voltage of 80 mV at 250 mA output. The PSRR is notably high, reaching up to 92 dB at 20 mA and 1 kHz, while the output noise is measured at 6.5 µVRMS. The NCP163 is stable with small case size ceramic capacitors of 1 µF for both input and output. The device is available in multiple package options, including ultra-small WLCSP and XDFN packages, as well as the industry-standard SOT23-5. It is compliant with RoHS standards and features built-in protections such as overcurrent, overtemperature, and short circuit protection. Typical applications include battery-powered devices, wireless LAN equipment, smartphones, and cameras.

Datasheet Summary
Powered by GS/AI

The NCP163 is a linear low-dropout (LDO) voltage regulator designed for applications requiring high power supply rejection ratio (PSRR) and low noise, making it suitable for RF and sensitive analog circuits. It can deliver an output current of up to 250 mA and operates within an input voltage range of 2.2 V to 5.5 V. The device features a fixed output voltage option ranging from 1.2 V to 5.3 V with an accuracy of ±2% over load and temperature. Key specifications include an ultra-low quiescent current of 12 µA, a standby current of 0.1 µA, and a very low dropout voltage of 80 mV at 250 mA output. The PSRR is notably high, reaching up to 92 dB at 20 mA and 1 kHz, while the output noise is measured at 6.5 µVRMS. The NCP163 is stable with small case size ceramic capacitors of 1 µF for both input and output. The device is available in multiple package options, including ultra-small WLCSP and XDFN packages, as well as the industry-standard SOT23-5. It is compliant with RoHS standards and features built-in protections such as overcurrent, overtemperature, and short circuit protection. Typical applications include battery-powered devices, wireless LAN equipment, smartphones, and cameras.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP163ASN150T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP163ASN150T1GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP163ASN150T1GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP163ASN150T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP163ASN150T1GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP163ASN150T1GCT-ND
IC REG LINEAR 1.5V 250MA SOT23-5

IC REG LINEAR 1.5V 250MA SOT23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP163ASN150T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP163ASN150T1GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP163ASN150T1GDKR-ND
IC REG LINEAR 1.5V 250MA SOT23-5

IC REG LINEAR 1.5V 250MA SOT23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320026-NCP163ASN150T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320026-NCP163ASN150T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320026-NCP163ASN150T1G
Manufacturer: onsemi Win Source Part Number: 1320026-NCP163ASN150 T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.5V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: SC-74A, SOT-753 PSRR: 91dB ~ 60dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Soft Start ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP163ASN150T1GT R,NCP163ASN150T1G-ND ,488-NCP163ASN150T1G CT,2832-NCP163ASN150 T1G-488,488-NCP163AS N150T1GDKR,2832-NCP1 63ASN150T1GTR Base Product Number: NCP163 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320026-NCP163ASN150T1G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.5V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: SC-74A, SOT-753
PSRR: 91dB ~ 60dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCP163ASN150T1GTR,NCP163ASN150T1G-ND,488-NCP163ASN150T1GCT,2832-NCP163ASN150T1G-488,488-NCP163ASN150T1GDKR,2832-NCP163ASN150T1GTR
Base Product Number: NCP163
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Low-Power 250 mA 1.5V LDO Voltage Regulator IC
776-NCP163ASN150T1G
Low-Power 250 mA 1.5V LDO Voltage Regulator IC 776-NCP163ASN150T1G
LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 1.5V, Active Discharge, TSOP5, 3000-REEL Product overview: NCP163ASN150T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP163ASN150T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 1.5V, Active Discharge, TSOP5, 3000-REEL Product overview: NCP163ASN150T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP163ASN150T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP163ASN150T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP163ASN150T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP163ASN150T1G
IC REG LINEAR 1.5V 250MA SOT23-5

IC REG LINEAR 1.5V 250MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP163ASN150T1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP163ASN150T1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP163ASN150T1G
IC REG LINEAR 1.5V 250MA SOT23-5

IC REG LINEAR 1.5V 250MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP163ASN150T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP163ASN150T1G
PMIC - Voltage Regulators - Linear NCP163ASN150T1G
IC REG LINEAR 1.5V 250MA SOT23-5

IC REG LINEAR 1.5V 250MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP163ASN150T1G
LDO Voltage Regulators NCP163ASN150T1G
LDO Voltage Regulators LDO Reg, Ultra-Low Noise High PSRR 1.5V

LDO Voltage Regulators LDO Reg, Ultra-Low Noise High PSRR 1.5V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 488-NCP163ASN150T1GTR-ND 1320026-NCP163ASN150T1G 776-NCP163ASN150T1G NCP163ASN150T1G NCP163ASN150T1G NCP163ASN150T1G NCP163ASN150T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Low-Power 250 mA 1.5V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3973SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 1 amps
VIN 4.5 to 5.5 volts
View Details
25V TSSOP Power Management IC - 713-BQ20Z75DBTR-V180 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP120-AUJZ15R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Voltage Regulators - 2444530 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details