onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP163AMX290TBG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP163AMX290TBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP163AMX290TBGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP163AMX290TBGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP163AMX290TBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP163AMX290TBGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP163AMX290TBGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP163AMX290TBGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP163AMX290TBGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP163AMX290TBGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Buy Now Datasheet
Singapore, Singapore
Low-Power 250 mA 2.9 V LDO Voltage Regulator IC
776-NCP163AMX290TBG
Low-Power 250 mA 2.9 V LDO Voltage Regulator IC 776-NCP163AMX290TBG
LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 2.9 V, Active Discharge, 3000-REEL Product overview: NCP163AMX290TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 2.9 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 2.9 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP163AMX290TBG can be used for catalog matching and distributor lookup.

LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 2.9 V, Active Discharge, 3000-REEL Product overview: NCP163AMX290TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 2.9 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 2.9 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP163AMX290TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 963429-NCP163AMX290TBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
963429-NCP163AMX290TBG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 963429-NCP163AMX290TBG
Win Source Part Number: 963429-NCP163AMX290T BG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.9V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-XDFN (1x1) Temperature Range - Operating: -40°C ~ 125°C (TA) PSRR: 91dB ~ 60dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Soft Start Alternative Parts (Cross-Reference): LP5907SNX-2.9/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP163AMX290TBG-ND,2 156-NCP163AMX290TBG- OS,NCP163AMX290TBGOS DKR,NCP163AMX290TBGO SCT,NCP163AMX290TBGO STR,ONSONSNCP163AMX2 90TBG Base Product Number: NCP163

Win Source Part Number: 963429-NCP163AMX290TBG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.9V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-XDFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 91dB ~ 60dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
Alternative Parts (Cross-Reference): LP5907SNX-2.9/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP163AMX290TBG-ND,2156-NCP163AMX290TBG-OS,NCP163AMX290TBGOSDKR,NCP163AMX290TBGOSCT,NCP163AMX290TBGOSTR,ONSONSNCP163AMX290TBG
Base Product Number: NCP163

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP163AMX290TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP163AMX290TBG
PMIC - Voltage Regulators - Linear NCP163AMX290TBG
IC REG LINEAR 2.9V 250MA 4XDFN

IC REG LINEAR 2.9V 250MA 4XDFN

Supplier's Site Datasheet
IC REG LINEAR 2.9V 250MA 4XDFN - 598-NCP163AMX290TBG - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.9V 250MA 4XDFN
598-NCP163AMX290TBG
IC REG LINEAR 2.9V 250MA 4XDFN 598-NCP163AMX290TBG
IC REG LINEAR 2.9V 250MA 4XDFN

IC REG LINEAR 2.9V 250MA 4XDFN

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP163AMX290TBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP163AMX290TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP163AMX290TBG
IC REG LINEAR 2.9V 250MA 4XDFN

IC REG LINEAR 2.9V 250MA 4XDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP163AMX290TBGOSTR-ND 776-NCP163AMX290TBG 963429-NCP163AMX290TBG NCP163AMX290TBG 598-NCP163AMX290TBG NCP163AMX290TBG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 250 mA 2.9 V LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LINEAR 2.9V 250MA 4XDFN Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; 4-XDFN Exposed Pad Other; Tape & Reel Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data