onsemi Voltage Regulators - Linear NCP163AFCT330T2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP163AFCT330T2G is a linear voltage regulator designed to provide a fixed output voltage of 3.3 V with a maximum output current of 250 mA. It operates within an input voltage range of 2.2 V to 5.5 V and features an ultra-low quiescent current of approximately 12 µA, making it suitable for battery-powered applications. The device exhibits a low dropout voltage of 80 mV at 250 mA, ensuring efficient performance. This regulator is characterized by high power supply rejection ratio (PSRR) of 92 dB at 20 mA, which is beneficial for maintaining stable output in noisy environments. It also has a low output noise of 6.5 µVRMS, making it ideal for sensitive RF and analog circuits. The NCP163AFCT330T2G is stable with small case size ceramic capacitors of 1 µF for both input and output, and it is available in a compact WLCSP package measuring 0.64 mm x 0.64 mm x 0.33 mm. Additional features include ±2% output voltage accuracy over load and temperature, thermal shutdown protection, and an enable pin for chip activation. The device is RoHS compliant and free from halogens and lead, aligning with modern environmental standards. Typical applications include wireless LAN devices, smartphones, and other portable electronics.

Datasheet Summary
Powered by GS/AI

The NCP163AFCT330T2G is a linear voltage regulator designed to provide a fixed output voltage of 3.3 V with a maximum output current of 250 mA. It operates within an input voltage range of 2.2 V to 5.5 V and features an ultra-low quiescent current of approximately 12 µA, making it suitable for battery-powered applications. The device exhibits a low dropout voltage of 80 mV at 250 mA, ensuring efficient performance. This regulator is characterized by high power supply rejection ratio (PSRR) of 92 dB at 20 mA, which is beneficial for maintaining stable output in noisy environments. It also has a low output noise of 6.5 µVRMS, making it ideal for sensitive RF and analog circuits. The NCP163AFCT330T2G is stable with small case size ceramic capacitors of 1 µF for both input and output, and it is available in a compact WLCSP package measuring 0.64 mm x 0.64 mm x 0.33 mm. Additional features include ±2% output voltage accuracy over load and temperature, thermal shutdown protection, and an enable pin for chip activation. The device is RoHS compliant and free from halogens and lead, aligning with modern environmental standards. Typical applications include wireless LAN devices, smartphones, and other portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP163AFCT330T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP163AFCT330T2G
Voltage Regulators - Linear NCP163AFCT330T2G
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP163AFCT330T2G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details