Fixed Positive LDO Regulator, 2.85V, PBGA4
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
IC REG LINEAR 2.85V 250MA 4WLCSP
IC REG LINEAR 2.85V 250MA 4WLCSP
LDO Voltage Regulators CSP LDO 250 MA, ULTRA-LOW
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP163AFCS285T2G | NCP163AFCS285T2G-ND | NCP163AFCS285T2G | NCP163AFCS285T2G | NCP163AFCS285T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 4-XFBGA, WLCSP | ||||
| Special Features | Input Overcurrent Protection | Enable |