Manufacturer: onsemi
Win Source Part Number: 1323633-NCP163AFCS27
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.7V
Supplier Device Package: 4-WLCSP (0.64x0.64)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 4-XFBGA, WLCSP
PSRR: 91dB ~ 60dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: NCP163
RoHS Status: ROHS3 Compliant
LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 2.7 V, Active Discharge, 5000-REEL Product overview: NCP163AFCS270T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 2.7 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 2.7 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP163AFCS270T2G
LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 2.7 V, Active Discharge
LDO Voltage Regulators LDO Regulator Ultra-Low Noise
IC REG LINEAR 2.7V 250MA 4WLCSP
IC REG LINEAR 2.7V 250MA 4WLCSP
WLCSP-4(0.6x0.6) Linear Voltage Regulators (LDO) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1323633-NCP163AFCS270T2G | 776-NCP163AFCS270T2G | NCP163AFCS270T2G | NCP163AFCS270T2G | NCP163AFCS270T2G | NCP163AFCS270T2G | NCP163AFCS270T2G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Low-Power 250 mA 2.7 V LDO Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | |||||
| Package Type | Other; 4-XFBGA, WLCSP | Other; WLCSP-4 | Other; 4-XFBGA, WLCSP | ||||
| Special Features | Input Overcurrent Protection; Enable |