onsemi Ldo, Fixed, 2.7V, 0.25A, -40 To 125Deg C; Output Type Onsemi NCP163AFCS270T2G

Description
LDO, FIXED, 2.7V, 0.25A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:-; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.7V, 0.25A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:-; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.7V, 0.25A, -40 To 125Deg C; Output Type Onsemi - 65AC4905 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.7V, 0.25A, -40 To 125Deg C; Output Type Onsemi
65AC4905
Ldo, Fixed, 2.7V, 0.25A, -40 To 125Deg C; Output Type Onsemi 65AC4905
LDO, FIXED, 2.7V, 0.25A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:-; No. of Pins:4Pins RoHS Compliant: Yes

LDO, FIXED, 2.7V, 0.25A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:-; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 65AC4905
Product Name Ldo, Fixed, 2.7V, 0.25A, -40 To 125Deg C; Output Type Onsemi
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QR - Micross Components, Inc.
Micross Components, Inc.
View Details