Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
Fixed Positive LDO Regulator, 2.5V, 0.175V Dropout, PBGA4
IC REG LINEAR 2.5V 250MA 4WLCSP
IC REG LINEAR 2.5V 250MA 4WLCSP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP163AFCS250T2G-ND | NCP163AFCS250T2G | NCP163AFCS250T2G | NCP163AFCS250T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-XFBGA, WLCSP | Other; BGA4 | ||
| Special Features | Input Overcurrent Protection | Enable |