onsemi PFC (Power Factor Correction) NCP1632DR2G

Description
PFC IC Critical Conduction (CRM) 16-SOIC
Request a Quote Datasheet
Description
PFC IC Critical Conduction (CRM) 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - NCP1632DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1632DR2GOSDKR-ND
PFC (Power Factor Correction) NCP1632DR2GOSDKR-ND
PFC IC Critical Conduction (CRM) 16-SOIC

PFC IC Critical Conduction (CRM) 16-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1632DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1632DR2GOSTR-ND
PFC (Power Factor Correction) NCP1632DR2GOSTR-ND
PFC IC Critical Conduction (CRM) 16-SOIC

PFC IC Critical Conduction (CRM) 16-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1632DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1632DR2GOSCT-ND
PFC (Power Factor Correction) NCP1632DR2GOSCT-ND
PFC IC Critical Conduction (CRM) 16-SOIC

PFC IC Critical Conduction (CRM) 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - NCP1632DR2G
886934-NCP1632DR2G
PMIC - PMIC - PFC (Power Factor Correction) - NCP1632DR2G 886934-NCP1632DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 886934-NCP1632DR2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: PFC IC Critical Conduction (CRM) - 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCP1632 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1632DR2GOSTR, NCP1632DR2GOSCT, NCP1632DR2G-ND, NCP1632DR2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 886934-NCP1632DR2G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: PFC IC Critical Conduction (CRM) - 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP1632
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP1632DR2GOSTR, NCP1632DR2GOSCT, NCP1632DR2G-ND, NCP1632DR2GOSDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
NCP1632DR2G
Power Factor Correction - PFC NCP1632DR2G
Power Factor Correction - PFC 2 PHASE INTERLEAVE PFC

Power Factor Correction - PFC 2 PHASE INTERLEAVE PFC

Buy Now Datasheet
Pfc Controller, Fccrm, Soic-16; Uvlo Onsemi - 48AC1723 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Fccrm, Soic-16; Uvlo Onsemi
48AC1723
Pfc Controller, Fccrm, Soic-16; Uvlo Onsemi 48AC1723
PFC CONTROLLER, FCCRM, SOIC-16; UVLO:-; Supply Voltage Min:10V; Supply Voltage Max:20V; Startup Current:50µA; Operating Supply Current:3.5mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:30kHz; RoHS Compliant: Yes

PFC CONTROLLER, FCCRM, SOIC-16; UVLO:-; Supply Voltage Min:10V; Supply Voltage Max:20V; Startup Current:50µA; Operating Supply Current:3.5mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:30kHz; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - NCP1632DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
NCP1632DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) NCP1632DR2G
IC PFC CTRLR CRM 16SOIC

IC PFC CTRLR CRM 16SOIC

Supplier's Site
PMIC - PFC (Power Factor Correction) - NCP1632DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
NCP1632DR2G
PMIC - PFC (Power Factor Correction) NCP1632DR2G
IC PFC CTRLR CRM 16SOIC

IC PFC CTRLR CRM 16SOIC

Supplier's Site Datasheet
PFC (Power Factor Correction) - NCP1632DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
NCP1632DR2G
PFC (Power Factor Correction) NCP1632DR2G
PFC IC Critical Conduction (CRM) 16-SOIC

PFC IC Critical Conduction (CRM) 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number NCP1632DR2GOSDKR-ND 886934-NCP1632DR2G NCP1632DR2G 48AC1723 NCP1632DR2G NCP1632DR2G NCP1632DR2G
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - NCP1632DR2G Power Factor Correction - PFC Pfc Controller, Fccrm, Soic-16; Uvlo Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products