PFC IC Critical Conduction (CRM) 6-TSOP
PFC IC Critical Conduction (CRM) 6-TSOP
PFC IC Critical Conduction (CRM) 6-TSOP
Win Source Part Number: 958694-NCP1622BECSNT
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Current - Startup: 70 µA
Voltage - Supply: 9.5V ~ 30V
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP1622BECSNT1GOSCT,
Base Product Number: NCP1622
Power Factor Correction - PFC ENHANCED EFFICIENCY
IC PFC CTRLR CRM 6TSOP
IC PFC CTRLR CRM 6TSOP
PFC IC Critical Conduction (CRM) 6-TSOP
PFC CONTROLLER, CRM, BOOST, TSOP-6; UVLO:6V; Supply Voltage Min:9.5V; Supply Voltage Max:30V; Startup Current:70µA; Operating Supply Current:2mA; Controller IC Case Style:TSOP; No. of Pins:6Pins; Duty Cycle (%):-; Frequency:33kHz; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | NCP1622BECSNT1GOSDKR-ND | 958694-NCP1622BECSNT1G | NCP1622BECSNT1G | NCP1622BECSNT1G | NCP1622BECSNT1G | NCP1622BECSNT1G | 48AC1722 |
| Product Name | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Pfc Controller, Crm, Boost, Tsop-6; Uvlo Onsemi |