Manufacturer: ON Semiconductor
Win Source Part Number: 928806-NCP1622BCCSNT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: PFC IC Critical Conduction (CRM) - 6-TSOP
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP1622
Categories: Integrated Circuits (ICs)
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: , 488-NCP1622BCCSNT1GC
PFC IC Critical Conduction (CRM) 6-TSOP
PFC IC Critical Conduction (CRM) 6-TSOP
PFC IC Critical Conduction (CRM) 6-TSOP
IC PFC CTRLR CRM 6TSOP
IC PFC CTRLR CRM 6TSOP
PFC IC Critical Conduction (CRM) 6-TSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 928806-NCP1622BCCSNT1G | 488-NCP1622BCCSNT1GTR-ND | NCP1622BCCSNT1G | NCP1622BCCSNT1G | NCP1622BCCSNT1G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - NCP1622BCCSNT1G | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |