Win Source Part Number: 1372655-NCP1622AEASN
Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Base Product Number: NCP1622
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 9.5V ~ 30V
Mode: Critical Conduction (CRM)
Current - Startup: 70 µA
IC PFC CTRLR CRM 6TSOP
IC PFC CTRLR CRM 6TSOP
PFC IC Critical Conduction (CRM) 6-TSOP
IC PFC CTRLR CRM 6TSOP
PFC IC Critical Conduction (CRM) 6-TSOP
IC PFC CTRLR CRM 6TSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1372655-NCP1622AEASNT1G | 488-NCP1622AEASNT1GCT-ND | NCP1622AEASNT1G | NCP1622AEASNT1G | NCP1622AEASNT1G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |