Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 5.0V, Non-Active Discharge, 3000-REEL Product overview: NCP161BMX500TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 5.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161BMX500TBG can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 450MA 4XDFN
IC REG LINEAR 5V 450MA 4XDFN
LDO Voltage Regulators 450MA NON-ACTIVE DISCHARGE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP161BMX500TBGOSTR-ND | 776-NCP161BMX500TBG | NCP161BMX500TBG | NCP161BMX500TBG | NCP161BMX500TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 450 mA 5.0V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 4-XDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Enable |