onsemi Ldo, Fixed, 5.14V, 0.45A, -40 To 125Degc; Output Type Onsemi NCP161BFCT514T2G

Description
LDO, FIXED, 5.14V, 0.45A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:450mA; Dropout Voltage Typ @ Current:105mV; No. of Pins:4PinsRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5.14V, 0.45A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:450mA; Dropout Voltage Typ @ Current:105mV; No. of Pins:4PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5.14V, 0.45A, -40 To 125Degc; Output Type Onsemi - 86X0811 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5.14V, 0.45A, -40 To 125Degc; Output Type Onsemi
86X0811
Ldo, Fixed, 5.14V, 0.45A, -40 To 125Degc; Output Type Onsemi 86X0811
LDO, FIXED, 5.14V, 0.45A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:450mA; Dropout Voltage Typ @ Current:105mV; No. of Pins:4PinsRoHS Compliant: Yes

LDO, FIXED, 5.14V, 0.45A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:450mA; Dropout Voltage Typ @ Current:105mV; No. of Pins:4PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 86X0811
Product Name Ldo, Fixed, 5.14V, 0.45A, -40 To 125Degc; Output Type Onsemi
Input Voltage 1.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details