LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 4.5V, Non-Active Discharge, 5000-REEL Product overview: NCP161BFCT450T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 4.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 4.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161BFCT450T2G
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Win Source Part Number: 1081813-NCP161BFCT45
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 450mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 4.5V
Package / Case: 4-XFBGA, WLCSP
Supplier Device Package: 4-WLCSP (0.64x0.64)
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 91dB ~ 48dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
Alternative Parts (Cross-Reference): NCP161AFCT450T2G; NCP161AFCS450T2G; NCP161AMX330TBG;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 23 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCP161
Product Status: Obsolete
Voltage Dropout (Max): 0.21V @ 450mA
IC REG LINEAR 4.5V 450MA 4WLCSP
IC REG LINEAR 4.5V 450MA 4WLCSP
LDO Voltage Regulators CSP LDO 450MA NON-ACTIVE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP161BFCT450T2G | NCP161BFCT450T2G-ND | 1081813-NCP161BFCT450T2G | NCP161BFCT450T2G | NCP161BFCT450T2G | NCP161BFCT450T2G |
| Product Name | Low-Power 450 mA 4.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Output Voltage | 4.5 volts | 4.5 volts | 4.5 volts | |||
| IOUT | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps | ||
| IQ | 2.30E-5 amps | 2.30E-5 amps | 2.30E-5 amps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |