onsemi Low-Power 450 mA 3.3V LDO Voltage Regulator IC NCP161BFCT330T2G

Description
LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 3.3V, Non-Active Discharge, 5000-REEL Product overview: NCP161BFCT330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161BFCT330T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 3.3V, Non-Active Discharge, 5000-REEL Product overview: NCP161BFCT330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161BFCT330T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 450 mA 3.3V LDO Voltage Regulator IC
776-NCP161BFCT330T2G
Low-Power 450 mA 3.3V LDO Voltage Regulator IC 776-NCP161BFCT330T2G
LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 3.3V, Non-Active Discharge, 5000-REEL Product overview: NCP161BFCT330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161BFCT330T2G can be used for catalog matching and distributor lookup.

LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 3.3V, Non-Active Discharge, 5000-REEL Product overview: NCP161BFCT330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161BFCT330T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP161BFCT330T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP161BFCT330T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP161BFCT330T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
 - NCP161BFCT330T2G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.26V Dropout, PBGA4

Fixed Positive LDO Regulator, 3.3V, 0.26V Dropout, PBGA4

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP161BFCT330T2G - 886933-NCP161BFCT330T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP161BFCT330T2G
886933-NCP161BFCT330T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP161BFCT330T2G 886933-NCP161BFCT330T2G
Manufacturer: ON Semiconductor Win Source Part Number: 886933-NCP161BFCT330 T2G Operating Temperature Range: -40°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64) Package: Reel - TR Package: 4-XFBGA, WLCSP Mounting: Surface Mount Family Name: NCP161 Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.64x0.64) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP161BFCT330T2G-ND, NCP161BFCT330T2GOSCT , NCP161BFCT330T2GOSTR , NCP161BFCT330T2GOSDK R

Manufacturer: ON Semiconductor
Win Source Part Number: 886933-NCP161BFCT330T2G
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Package: Reel - TR
Package: 4-XFBGA, WLCSP
Mounting: Surface Mount
Family Name: NCP161
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.64x0.64)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP161BFCT330T2G-ND, NCP161BFCT330T2GOSCT, NCP161BFCT330T2GOSTR, NCP161BFCT330T2GOSDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP161BFCT330T2G
LDO Voltage Regulators NCP161BFCT330T2G
LDO Voltage Regulators CSP LDO 450MA NON-ACTIVE

LDO Voltage Regulators CSP LDO 450MA NON-ACTIVE

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP161BFCT330T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP161BFCT330T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP161BFCT330T2G
IC REG LINEAR 3.3V 450MA 4WLCSP

IC REG LINEAR 3.3V 450MA 4WLCSP

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP161BFCT330T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP161BFCT330T2G
PMIC - Voltage Regulators - Linear NCP161BFCT330T2G
IC REG LINEAR 3.3V 450MA 4WLCSP

IC REG LINEAR 3.3V 450MA 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP161BFCT330T2G NCP161BFCT330T2GOSTR-ND NCP161BFCT330T2G 886933-NCP161BFCT330T2G NCP161BFCT330T2G NCP161BFCT330T2G NCP161BFCT330T2G
Product Name Low-Power 450 mA 3.3V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP161BFCT330T2G LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Output Voltage 3.3 volts 3.3 volts
IOUT 0.4500 amps 0.4500 amps 0.4500 amps
Dropout Voltage 0.1500 volts 0.2600 volts
IQ 2.30E-5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3901SEJTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
IOUT 0.4000 amps
VIN 2.5 to 5.5 volts
View Details
Voltage Regulators - 1916809 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; μmax
View Details
25V 100mA TSSOP Power Management IC - 713-BQ20Z95DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers