Win Source Part Number: 1081811-NCP161BFCT28
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 450mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Package / Case: 4-XFBGA, WLCSP
Supplier Device Package: 4-WLCSP (0.64x0.64)
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 91dB ~ 48dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
Alternative Parts (Cross-Reference): NCP161AFCS280T2G; NCP161AFCT280T2G; NCP161AFCT285T2G;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 23 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP161BFCT280T2GOSTR
Base Product Number: NCP161
Voltage Dropout (Max): 0.29V @ 450mA
LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 2.8V, Non-Active Discharge, 5000-REEL Product overview: NCP161BFCT280T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP161BFCT280T2G
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
IC REG LINEAR 2.8V 450MA 4WLCSP
IC REG LINEAR 2.8V 450MA 4WLCSP
IC REG LINEAR 2.8V 450MA 4WLCSP
LDO Voltage Regulators CSP LDO 450MA NON-ACTIVE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1081811-NCP161BFCT280T2G | 699-NCP161BFCT280T2G | NCP161BFCT280T2GOSCT-ND | NCP161BFCT280T2G | NCP161BFCT280T2G | NCP161BFCT280T2G | NCP161BFCT280T2G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Low-Power 450 mA 2.8V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel | Other; 4-XFBGA, WLCSP | Other; 4-XFBGA, WLCSP | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |