Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
IC REG LINEAR 2.5V 450MA 4-WLCSP
IC REG LINEAR 2.5V 450MA 4-WLCSP
LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 2.5V, Non-Active Discharge, 5000-REEL Product overview: NCP161BFCT250T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161BFCT250T2G
LDO Voltage Regulators CSP LDO 450MA NON-ACTIVE
IC REG LINEAR 2.5V 450MA 4WLCSP
IC REG LINEAR 2.5V 450MA 4WLCSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCP161BFCT250T2GTR-ND | 776-NCP161BFCT250T2G | NCP161BFCT250T2G | NCP161BFCT250T2G | NCP161BFCT250T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 450 mA 2.5V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 4-XFBGA, WLCSP | ||||
| Special Features | Input Overcurrent Protection | Enable |