onsemi Low-Power 450 mA 5.14V LDO Voltage Regulator IC NCP161BFCS514T2G

Description
Fixed Positive LDO Regulator, 5.14V, 0.185V Dropout, PBGA4
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 5.14V, 0.185V Dropout, PBGA4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCP161BFCS514T2G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5.14V, 0.185V Dropout, PBGA4

Fixed Positive LDO Regulator, 5.14V, 0.185V Dropout, PBGA4

Supplier's Site Datasheet
Singapore, Singapore
Low-Power 450 mA 5.14V LDO Voltage Regulator IC
776-NCP161BFCS514T2G
Low-Power 450 mA 5.14V LDO Voltage Regulator IC 776-NCP161BFCS514T2G
LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 5.14V, Non-Active Discharge, 5000-REEL Product overview: NCP161BFCS514T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 5.14V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 5.14V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161BFCS514T2G can be used for catalog matching and distributor lookup.

LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 5.14V, Non-Active Discharge, 5000-REEL Product overview: NCP161BFCS514T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 5.14V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 5.14V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161BFCS514T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP161BFCS514T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP161BFCS514T2G
PMIC - Voltage Regulators - Linear NCP161BFCS514T2G
IC REG LINEAR 5.14V 450MA 4WLCSP

IC REG LINEAR 5.14V 450MA 4WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP161BFCS514T2G
LDO Voltage Regulators NCP161BFCS514T2G
LDO Voltage Regulators CSP LDO 450MA NON-ACTIVE

LDO Voltage Regulators CSP LDO 450MA NON-ACTIVE

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP161BFCS514T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP161BFCS514T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP161BFCS514T2G
IC REG LINEAR 5.14V 450MA 4WLCSP

IC REG LINEAR 5.14V 450MA 4WLCSP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP161BFCS514T2G 776-NCP161BFCS514T2G NCP161BFCS514T2G NCP161BFCS514T2G NCP161BFCS514T2G
Product Name Low-Power 450 mA 5.14V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; BGA4
Output Voltage Type Fixed
Output Voltage 5.14 volts 5.14 volts
IOUT 0.4500 amps 0.4500 amps 0.4500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3983SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-2.8 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24074RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 9227658 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details