onsemi Ldo, Fixed, 3.3V, 0.45A, -40 To 125Deg C; Output Type Onsemi NCP161BFCS330T2G

Description
LDO, FIXED, 3.3V, 0.45A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:450mA; Dropout Voltage Typ @ Current:160mV; No. of Pins:4PinsRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.45A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:450mA; Dropout Voltage Typ @ Current:160mV; No. of Pins:4PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.45A, -40 To 125Deg C; Output Type Onsemi - 86X0797 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.45A, -40 To 125Deg C; Output Type Onsemi
86X0797
Ldo, Fixed, 3.3V, 0.45A, -40 To 125Deg C; Output Type Onsemi 86X0797
LDO, FIXED, 3.3V, 0.45A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:450mA; Dropout Voltage Typ @ Current:160mV; No. of Pins:4PinsRoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.45A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:450mA; Dropout Voltage Typ @ Current:160mV; No. of Pins:4PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 86X0797
Product Name Ldo, Fixed, 3.3V, 0.45A, -40 To 125Deg C; Output Type Onsemi
Input Voltage 1.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details