Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
3.3V LDO Regulator, 450mA, 150mV Dropout, 48dB PSRR, SMT Product overview: NCP161BFCS330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 450mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 450mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161BFCS330T2G
IC REG LINEAR 3.3V 450MA 4WLCSP
IC REG LINEAR 3.3V 450MA 4WLCSP
LDO Voltage Regulators CSP LDO 450MA NON-ACTIVE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP161BFCS330T2GOSCT-ND | 776-NCP161BFCS330T2G | NCP161BFCS330T2G | NCP161BFCS330T2G | NCP161BFCS330T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 450mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 4-XFBGA, WLCSP | ||||
| Special Features | Input Overcurrent Protection | Enable |