Manufacturer: ON Semiconductor
Win Source Part Number: 886929-NCP161BFCS280
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Package: 4-XFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP161
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.64x0.64)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP161BFCS280T2G-ND,
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Fixed Positive LDO Regulator, 2.8V, 0.29V Dropout, PBGA4
LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 2.8V, Non-Active Discharge, 5000-REEL Product overview: NCP161BFCS280T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161BFCS280T2G
LDO Voltage Regulators CSP LDO 450MA NON-ACTIVE
IC REG LINEAR 2.8V 450MA 4WLCSP
IC REG LINEAR 2.8V 450MA 4WLCSP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 886929-NCP161BFCS280T2G | NCP161BFCS280T2GOSTR-ND | NCP161BFCS280T2G | 776-NCP161BFCS280T2G | NCP161BFCS280T2G | NCP161BFCS280T2G | NCP161BFCS280T2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP161BFCS280T2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 450 mA 2.8V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Polarity | Positive | Positive | |||||
| Package Type | Other; 4-WLCSP (0.64x0.64) | Other; 4-XFBGA, WLCSP | Other; BGA4 | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||||
| Regulator Type | Standard | ||||||
| Output Voltage Type | Fixed | Fixed |