onsemi Ldo, Fixed, 5V, 0.45A, -40 To 125Deg C; Output Type Onsemi NCP161ASN500T1G

Description
LDO, FIXED, 5V, 0.45A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:450mA; Dropout Voltage Typ @ Current:105mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.45A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:450mA; Dropout Voltage Typ @ Current:105mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.45A, -40 To 125Deg C; Output Type Onsemi - 38AH6946 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.45A, -40 To 125Deg C; Output Type Onsemi
38AH6946
Ldo, Fixed, 5V, 0.45A, -40 To 125Deg C; Output Type Onsemi 38AH6946
LDO, FIXED, 5V, 0.45A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:450mA; Dropout Voltage Typ @ Current:105mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, FIXED, 5V, 0.45A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:450mA; Dropout Voltage Typ @ Current:105mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38AH6946
Product Name Ldo, Fixed, 5V, 0.45A, -40 To 125Deg C; Output Type Onsemi
Input Voltage 1.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details