Linear Voltage Regulator IC Positive Fixed 1 Output 450mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA SOT-23-5
IC REG LINEAR 3V 450MA SOT23-5
LDO Voltage Regulators LDO Reg, Ultra-Low Noise High PSRR 3.0V
IC REG LINEAR 3V 450MA SOT23-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP161ASN300T1GOSDKR-ND | NCP161ASN300T1G | NCP161ASN300T1G | NCP161ASN300T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection | Enable |