onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP161ASN180T1G

Description
Manufacturer: onsemi Win Source Part Number: 1320212-NCP161ASN180 T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 450mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: SC-74A, SOT-753 PSRR: 91dB ~ 48dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Soft Start ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 23 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP161ASN180T1GOSDKR ,NCP161ASN180T1GOSCT ,NCP161ASN180T1GOSTR ,NCP161ASN180T1G-ND Base Product Number: NCP161 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.48V @ 450mA
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320212-NCP161ASN180 T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 450mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: SC-74A, SOT-753 PSRR: 91dB ~ 48dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Soft Start ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 23 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP161ASN180T1GOSDKR ,NCP161ASN180T1GOSCT ,NCP161ASN180T1GOSTR ,NCP161ASN180T1G-ND Base Product Number: NCP161 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.48V @ 450mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320212-NCP161ASN180T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320212-NCP161ASN180T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320212-NCP161ASN180T1G
Manufacturer: onsemi Win Source Part Number: 1320212-NCP161ASN180 T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 450mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: SC-74A, SOT-753 PSRR: 91dB ~ 48dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Soft Start ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 23 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP161ASN180T1GOSDKR ,NCP161ASN180T1GOSCT ,NCP161ASN180T1GOSTR ,NCP161ASN180T1G-ND Base Product Number: NCP161 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.48V @ 450mA

Manufacturer: onsemi
Win Source Part Number: 1320212-NCP161ASN180T1G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 450mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: SC-74A, SOT-753
PSRR: 91dB ~ 48dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 23 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP161ASN180T1GOSDKR,NCP161ASN180T1GOSCT,NCP161ASN180T1GOSTR,NCP161ASN180T1G-ND
Base Product Number: NCP161
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.48V @ 450mA

Buy Now Datasheet
Singapore, Singapore
Low-Power 450 mA 1.8V SOT23 LDO Voltage Regulator IC
776-NCP161ASN180T1G
Low-Power 450 mA 1.8V SOT23 LDO Voltage Regulator IC 776-NCP161ASN180T1G
LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 1.8V, SOT23-5L, Active Discharge, 3000-REEL Product overview: NCP161ASN180T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 1.8V, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161ASN180T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 1.8V, SOT23-5L, Active Discharge, 3000-REEL Product overview: NCP161ASN180T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 1.8V, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161ASN180T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 1890225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1890225
Voltage Regulators 1890225
LDO 450 MA AD 1.8V

LDO 450 MA AD 1.8V

Supplier's Site
Voltage Regulators - 1890452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1890452
Voltage Regulators 1890452
LDO 450 MA AD 1.8V

LDO 450 MA AD 1.8V

Supplier's Site
Voltage Regulators - 1890452P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1890452P
Voltage Regulators 1890452P
LDO 450 MA AD 1.8V

LDO 450 MA AD 1.8V

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP161ASN180T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP161ASN180T1GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP161ASN180T1GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP161ASN180T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP161ASN180T1GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP161ASN180T1GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP161ASN180T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP161ASN180T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP161ASN180T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA SOT-23-5

Buy Now Datasheet
 - NCP161ASN180T1G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 0.48V Dropout, PDSO5

Fixed Positive LDO Regulator, 1.8V, 0.48V Dropout, PDSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP161ASN180T1G
LDO Voltage Regulators NCP161ASN180T1G
LDO Voltage Regulators LDO Reg, Ultra-Low Noise High PSRR 1.8V

LDO Voltage Regulators LDO Reg, Ultra-Low Noise High PSRR 1.8V

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP161ASN180T1G
PMIC - Voltage Regulators - Linear NCP161ASN180T1G
IC REG LINEAR 1.8V 450MA SOT23-5

IC REG LINEAR 1.8V 450MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP161ASN180T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP161ASN180T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP161ASN180T1G
IC REG LINEAR 1.8V 450MA SOT23-5

IC REG LINEAR 1.8V 450MA SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1320212-NCP161ASN180T1G 776-NCP161ASN180T1G 1890225 1890452P NCP161ASN180T1GOSDKR-ND NCP161ASN180T1G NCP161ASN180T1G NCP161ASN180T1G NCP161ASN180T1G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Low-Power 450 mA 1.8V SOT23 LDO Voltage Regulator IC Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOT23; Other; SC-74A, SOT-753 SOT23; Other; Sot-23 SOT23; Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data