Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Fixed Positive LDO Regulator, 2.5V, 0.315V Dropout, PDSO4
IC REG LINEAR 2.5V 450MA 4XDFN
IC REG LINEAR 2.5V 450MA 4XDFN
LDO Voltage Regulators 450MA ACTIVE DISCHARGE
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP161AMX250TBGOSTR-ND | NCP161AMX250TBG | NCP161AMX250TBG | NCP161AMX250TBG | NCP161AMX250TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 4-XDFN Exposed Pad | Other; SOLCC4 | |||
| Special Features | Input Overcurrent Protection | Enable |