LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 5.14V, Active Discharge, 5000-REEL Product overview: NCP161AFCT514T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 5.14V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 5.14V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161AFCT514T2G
IC REG LIN 5.14V 450MA 4-WLCSP
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
IC REG LIN 5.14V 450MA 4-WLCSP
IC REG LINEAR 5.14V 450MA 4WLCSP
LDO Voltage Regulators CSP LDO 450MA ACTIVE DIS
IC REG LINEAR 5.14V 450MA 4WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP161AFCT514T2G | 488-NCP161AFCT514T2GDKR-ND | NCP161AFCT514T2G | NCP161AFCT514T2G | NCP161AFCT514T2G |
| Product Name | Low-Power 450 mA 5.14V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Output Voltage | 5.14 volts | 5.14 volts | 5.14 volts | ||
| IOUT | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps | |
| IQ | 2.30E-5 amps | 2.30E-5 amps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |