Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Fixed Positive LDO Regulator, 5V, 0.19V Dropout, PBGA4
IC REG LINEAR 5V 450MA 4WLCSP
IC REG LINEAR 5V 450MA 4WLCSP
LDO Voltage Regulators CSP LDO 450MA ACTIVE DIS
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP161AFCT500T2G-ND | NCP161AFCT500T2G | NCP161AFCT500T2G | NCP161AFCT500T2G | NCP161AFCT500T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 4-XFBGA, WLCSP | Other; BGA4 | |||
| Special Features | Input Overcurrent Protection | Enable |