onsemi 3.3V 450mA LDO Voltage Regulator IC NCP161AFCT330T2G

Description
3.3V LDO Regulator, 450mA, 150mV Dropout, 48dB PSRR, SMT Product overview: NCP161AFCT330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 450mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 450mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161AFCT330T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V LDO Regulator, 450mA, 150mV Dropout, 48dB PSRR, SMT Product overview: NCP161AFCT330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 450mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 450mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161AFCT330T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 450mA LDO Voltage Regulator IC
776-NCP161AFCT330T2G
3.3V 450mA LDO Voltage Regulator IC 776-NCP161AFCT330T2G
3.3V LDO Regulator, 450mA, 150mV Dropout, 48dB PSRR, SMT Product overview: NCP161AFCT330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 450mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 450mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161AFCT330T2G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 450mA, 150mV Dropout, 48dB PSRR, SMT Product overview: NCP161AFCT330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 450mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 450mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161AFCT330T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP161AFCT330T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP161AFCT330T2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP161AFCT330T2GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP161AFCT330T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP161AFCT330T2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP161AFCT330T2GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP161AFCT330T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP161AFCT330T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP161AFCT330T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCT330T2G - 886927-NCP161AFCT330T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCT330T2G
886927-NCP161AFCT330T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCT330T2G 886927-NCP161AFCT330T2G
Manufacturer: ON Semiconductor Win Source Part Number: 886927-NCP161AFCT330 T2G Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64) Package: 4-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: NCP161 Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.64x0.64) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP161AFCT330T2G-ND, NCP161AFCT330T2GOSTR , NCP161AFCT330T2GOSCT , NCP161AFCT330T2GOSDK R

Manufacturer: ON Semiconductor
Win Source Part Number: 886927-NCP161AFCT330T2G
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Package: 4-XFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP161
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.64x0.64)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP161AFCT330T2G-ND, NCP161AFCT330T2GOSTR, NCP161AFCT330T2GOSCT, NCP161AFCT330T2GOSDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP161AFCT330T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP161AFCT330T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP161AFCT330T2G
IC REG LINEAR 3.3V 450MA 4WLCSP

IC REG LINEAR 3.3V 450MA 4WLCSP

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP161AFCT330T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP161AFCT330T2G
PMIC - Voltage Regulators - Linear NCP161AFCT330T2G
IC REG LINEAR 3.3V 450MA 4WLCSP

IC REG LINEAR 3.3V 450MA 4WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP161AFCT330T2G
LDO Voltage Regulators NCP161AFCT330T2G
LDO Voltage Regulators CSP LDO 450MA ACTIVE DIS

LDO Voltage Regulators CSP LDO 450MA ACTIVE DIS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP161AFCT330T2G NCP161AFCT330T2GOSCT-ND 886927-NCP161AFCT330T2G NCP161AFCT330T2G NCP161AFCT330T2G NCP161AFCT330T2G
Product Name 3.3V 450mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCT330T2G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.4500 amps 0.4500 amps 0.4500 amps 0.4500 amps
Dropout Voltage 0.1500 volts 0.2600 volts
IQ 2.30E-5 amps 2.30E-5 amps
Unlock Full Specs
to access all available technical data