LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 3.0V, Active Discharge
Manufacturer: ON Semiconductor
Win Source Part Number: 1230090-NCP161AFCT30
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 4-XFBGA, WLCSP
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 450mA
Family Name: NCP161
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 23μA
PSRR: 91dB ~ 48dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 4-WLCSP (0.64x0.64)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.275V @ 450mA
Alternative Parts (Cross-Reference): LDLN025J285R; LDLN025J30R; LDLN025J2925R;
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 3.0V, Active Discharge, 5000-REEL Product overview: NCP161AFCT300T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 3.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 3.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161AFCT300T2G
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
IC REG LINEAR 3V 450MA 4WLCSP
IC REG LINEAR 3V 450MA 4WLCSP
IC REG LINEAR 3V 450MA 4WLCSP
LDO Voltage Regulators CSP LDO 450MA ACTIVE DIS
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP161AFCT300T2G | 1230090-NCP161AFCT300T2G | 776-NCP161AFCT300T2G | NCP161AFCT300T2GOSCT-ND | NCP161AFCT300T2G | NCP161AFCT300T2G | NCP161AFCT300T2G | NCP161AFCT300T2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCT300T2G | Low-Power 450 mA 3.0V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Package Type | Other; WLCSP-4 | Other; 4-XFBGA, WLCSP | Other; 4-XFBGA, WLCSP | Other; 4-XFBGA, WLCSP | ||||
| IOUT | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed |