Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 2.8V, Active Discharge, 5000-REEL Product overview: NCP161AFCT280T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161AFCT280T2G
Manufacturer: ON Semiconductor
Win Source Part Number: 886925-NCP161AFCT280
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Package: 4-XFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP161
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.64x0.64)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP161AFCT280T2GOSDK
IC REG LINEAR 2.8V 450MA 4WLCSP
IC REG LINEAR 2.8V 450MA 4WLCSP
LDO Voltage Regulators CSP LDO 450MA ACTIVE DIS
IC REG LINEAR 2.8V 450MA 4WLCSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP161AFCT280T2GOSCT-ND | 776-NCP161AFCT280T2G | 886925-NCP161AFCT280T2G | NCP161AFCT280T2G | NCP161AFCT280T2G | NCP161AFCT280T2G | NCP161AFCT280T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 450 mA 2.8V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCT280T2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; 4-XFBGA, WLCSP | Other; 4-WLCSP (0.64x0.64) | Other; 4-XFBGA, WLCSP | ||||
| Special Features | Input Overcurrent Protection | Enable |