onsemi Ldo, Fixed, 1.8V, 0.45A, Wlcsp-4; Output Type Onsemi NCP161AFCT180T2G

Description
LDO, FIXED, 1.8V, 0.45A, WLCSP-4; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.8V, 0.45A, WLCSP-4; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.45A, Wlcsp-4; Output Type Onsemi - 13AC3720 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.45A, Wlcsp-4; Output Type Onsemi
13AC3720
Ldo, Fixed, 1.8V, 0.45A, Wlcsp-4; Output Type Onsemi 13AC3720
LDO, FIXED, 1.8V, 0.45A, WLCSP-4; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.45A, WLCSP-4; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; Dropout RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP161AFCT180T2G
LDO Voltage Regulators NCP161AFCT180T2G
LDO Voltage Regulators CSP LDO 450MA ACTIVE DIS

LDO Voltage Regulators CSP LDO 450MA ACTIVE DIS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 13AC3720 NCP161AFCT180T2G
Product Name Ldo, Fixed, 1.8V, 0.45A, Wlcsp-4; Output Type Onsemi LDO Voltage Regulators
Input Voltage 1.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details