onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCS514T2G NCP161AFCS514T2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886924-NCP161AFCS514 T2G Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64) Package: 4-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: NCP161 Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.64x0.64) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP161AFCS514T2GOSDK R, NCP161AFCS514T2G-ND, NCP161AFCS514T2GOSTR , NCP161AFCS514T2GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886924-NCP161AFCS514 T2G Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64) Package: 4-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: NCP161 Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.64x0.64) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP161AFCS514T2GOSDK R, NCP161AFCS514T2G-ND, NCP161AFCS514T2GOSTR , NCP161AFCS514T2GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCS514T2G - 886924-NCP161AFCS514T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCS514T2G
886924-NCP161AFCS514T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCS514T2G 886924-NCP161AFCS514T2G
Manufacturer: ON Semiconductor Win Source Part Number: 886924-NCP161AFCS514 T2G Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64) Package: 4-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: NCP161 Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.64x0.64) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP161AFCS514T2GOSDK R, NCP161AFCS514T2G-ND, NCP161AFCS514T2GOSTR , NCP161AFCS514T2GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 886924-NCP161AFCS514T2G
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Package: 4-XFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP161
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.64x0.64)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP161AFCS514T2GOSDKR, NCP161AFCS514T2G-ND, NCP161AFCS514T2GOSTR, NCP161AFCS514T2GOSCT

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP161AFCS514T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP161AFCS514T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP161AFCS514T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP161AFCS514T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP161AFCS514T2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP161AFCS514T2GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP161AFCS514T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP161AFCS514T2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP161AFCS514T2GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
Singapore, Singapore
5.14V 450mA LDO Voltage Regulator IC
776-NCP161AFCS514T2G
5.14V 450mA LDO Voltage Regulator IC 776-NCP161AFCS514T2G
5.14V LDO, 450mA, 105mV Dropout, 48dB PSRR, SMT Product overview: NCP161AFCS514T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.14V, 450mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.14V, 450mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161AFCS514T2G can be used for catalog matching and distributor lookup.

5.14V LDO, 450mA, 105mV Dropout, 48dB PSRR, SMT Product overview: NCP161AFCS514T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.14V, 450mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.14V, 450mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161AFCS514T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP161AFCS514T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP161AFCS514T2G
PMIC - Voltage Regulators - Linear NCP161AFCS514T2G
IC REG LINEAR 5.14V 450MA 4WLCSP

IC REG LINEAR 5.14V 450MA 4WLCSP

Supplier's Site Datasheet
LDO Regulator Pos 5.14V 0.45A 4-Pin WLCSP T/R - 598-NCP161AFCS514T2G - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 5.14V 0.45A 4-Pin WLCSP T/R
598-NCP161AFCS514T2G
LDO Regulator Pos 5.14V 0.45A 4-Pin WLCSP T/R 598-NCP161AFCS514T2G
LDO Regulator Pos 5.14V 0.45A 4-Pin WLCSP T/R

LDO Regulator Pos 5.14V 0.45A 4-Pin WLCSP T/R

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP161AFCS514T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP161AFCS514T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP161AFCS514T2G
IC REG LINEAR 5.14V 450MA 4WLCSP

IC REG LINEAR 5.14V 450MA 4WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 886924-NCP161AFCS514T2G NCP161AFCS514T2GOSTR-ND 776-NCP161AFCS514T2G NCP161AFCS514T2G 598-NCP161AFCS514T2G NCP161AFCS514T2G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCS514T2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5.14V 450mA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Regulator Pos 5.14V 0.45A 4-Pin WLCSP T/R Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Package Type Other; 4-WLCSP (0.64x0.64) Other; 4-XFBGA, WLCSP Other; 4-XFBGA, WLCSP
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Regulator Type Standard
Output Voltage Type Fixed Fixed Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 7139502P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type SOT89; Other; SOT-89
IQ 0.0020 amps
View Details
Comparators - 7700801CA - ODG (Origin Data Global)
Texas Instruments
Specs
Package Type DIP; Other; 14-CDIP (0.300", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - CA3085A3 - Lingto Electronic Limited
Specs
Output Polarity Positive
Special Features Internal Current Limit; Current Limit
IOUT 0.1000 amps
View Details