onsemi LDO Voltage Regulators NCP161AFCS514T2G

Description
LDO Voltage Regulators CSP LDO 450MA ACTIVE DIS
Datasheet
Description
LDO Voltage Regulators CSP LDO 450MA ACTIVE DIS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP161AFCS514T2G
LDO Voltage Regulators NCP161AFCS514T2G
LDO Voltage Regulators CSP LDO 450MA ACTIVE DIS

LDO Voltage Regulators CSP LDO 450MA ACTIVE DIS

Buy Now Datasheet
Ldo, Fixed, 5.14V, 0.45A, -40 To 125Degc; Output Type Onsemi - 86X0781 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5.14V, 0.45A, -40 To 125Degc; Output Type Onsemi
86X0781
Ldo, Fixed, 5.14V, 0.45A, -40 To 125Degc; Output Type Onsemi 86X0781
LDO, FIXED, 5.14V, 0.45A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:450mA; Dropout Voltage Typ @ Current:105mV; No. of Pins:4PinsRoHS Compliant: Yes

LDO, FIXED, 5.14V, 0.45A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:450mA; Dropout Voltage Typ @ Current:105mV; No. of Pins:4PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number NCP161AFCS514T2G 86X0781
Product Name LDO Voltage Regulators Ldo, Fixed, 5.14V, 0.45A, -40 To 125Degc; Output Type Onsemi
Input Voltage 1.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details