onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCS330T2G NCP161AFCS330T2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886922-NCP161AFCS330 T2G Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64) Package: 4-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: NCP161 Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.64x0.64) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP161AFCS330T2GOSCT , NCP161AFCS330T2GOSTR , NCP161AFCS330T2G-ND, NCP161AFCS330T2GOSDK R
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886922-NCP161AFCS330 T2G Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64) Package: 4-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: NCP161 Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.64x0.64) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP161AFCS330T2GOSCT , NCP161AFCS330T2GOSTR , NCP161AFCS330T2G-ND, NCP161AFCS330T2GOSDK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCS330T2G - 886922-NCP161AFCS330T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCS330T2G
886922-NCP161AFCS330T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCS330T2G 886922-NCP161AFCS330T2G
Manufacturer: ON Semiconductor Win Source Part Number: 886922-NCP161AFCS330 T2G Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64) Package: 4-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: NCP161 Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.64x0.64) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP161AFCS330T2GOSCT , NCP161AFCS330T2GOSTR , NCP161AFCS330T2G-ND, NCP161AFCS330T2GOSDK R

Manufacturer: ON Semiconductor
Win Source Part Number: 886922-NCP161AFCS330T2G
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Package: 4-XFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP161
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.64x0.64)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP161AFCS330T2GOSCT, NCP161AFCS330T2GOSTR, NCP161AFCS330T2G-ND, NCP161AFCS330T2GOSDKR

Buy Now Datasheet
Singapore, Singapore
Low-Power 450 mA 3.3V LDO Voltage Regulator IC
776-NCP161AFCS330T2G
Low-Power 450 mA 3.3V LDO Voltage Regulator IC 776-NCP161AFCS330T2G
LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 3.3V, Active Discharge, 5000-REEL Product overview: NCP161AFCS330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161AFCS330T2G can be used for catalog matching and distributor lookup.

LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 3.3V, Active Discharge, 5000-REEL Product overview: NCP161AFCS330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161AFCS330T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP161AFCS330T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP161AFCS330T2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP161AFCS330T2GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP161AFCS330T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP161AFCS330T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP161AFCS330T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP161AFCS330T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP161AFCS330T2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP161AFCS330T2GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP161AFCS330T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP161AFCS330T2G
PMIC - Voltage Regulators - Linear NCP161AFCS330T2G
IC REG LINEAR 3.3V 450MA 4WLCSP

IC REG LINEAR 3.3V 450MA 4WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP161AFCS330T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP161AFCS330T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP161AFCS330T2G
IC REG LINEAR 3.3V 450MA 4WLCSP

IC REG LINEAR 3.3V 450MA 4WLCSP

Supplier's Site
LDO Regulator Pos 3.3V 0.45A 4-Pin WLCSP T/R - 598-NCP161AFCS330T2G - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 3.3V 0.45A 4-Pin WLCSP T/R
598-NCP161AFCS330T2G
LDO Regulator Pos 3.3V 0.45A 4-Pin WLCSP T/R 598-NCP161AFCS330T2G
LDO Regulator Pos 3.3V 0.45A 4-Pin WLCSP T/R

LDO Regulator Pos 3.3V 0.45A 4-Pin WLCSP T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 886922-NCP161AFCS330T2G 776-NCP161AFCS330T2G NCP161AFCS330T2GOSDKR-ND NCP161AFCS330T2G NCP161AFCS330T2G 598-NCP161AFCS330T2G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCS330T2G Low-Power 450 mA 3.3V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 3.3V 0.45A 4-Pin WLCSP T/R
Output Polarity Positive Positive
Package Type Other; 4-WLCSP (0.64x0.64) Other; 4-XFBGA, WLCSP Other; 4-XFBGA, WLCSP
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Dropout Voltage 2.60E-4 volts 0.2600 volts 0.1500 volts
Regulator Type Standard
Unlock Full Specs
to access all available technical data