Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
IC REG LINEAR 3.2V 450MA 4-WLCSP
IC REG LINEAR 3.2V 450MA 4-WLCSP
LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 3.2V, Active Discharge
IC REG LINEAR 3.2V 450MA 4WLCSP Product overview: NCP161AFCS320T2G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 450MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 450MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161AFCS320T2G
IC REG LINEAR 3.2V 450MA 4WLCSP
LDO Voltage Regulators CSP LDO 450MA ACTIVE
IC REG LINEAR 3.2V 450MA 4WLCSP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP161AFCS320T2GTR-ND | NCP161AFCS320T2G | 776-NCP161AFCS320T2G | NCP161AFCS320T2G | NCP161AFCS320T2G | NCP161AFCS320T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.2V 450MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; 4-XFBGA, WLCSP | Other; WLCSP-4 | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection | Enable |