onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP161AFCS250T2G

Description
IC REG LINEAR 2.5V 450MA 4-WLCSP
Request a Quote
Description
IC REG LINEAR 2.5V 450MA 4-WLCSP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP161AFCS250T2G is a linear voltage regulator designed to provide a regulated output of 2.5 V with a maximum output current of 450 mA. It operates within an input voltage range of 1.9 V to 5.5 V and offers a low dropout voltage of 150 mV at full load. The device features an ultra-low quiescent current of approximately 18 µA and a standby current of 0.1 µA, making it suitable for battery-powered applications. This regulator is characterized by its high power supply rejection ratio (PSRR) of 98 dB at 20 mA and low output noise of 10 µVRMS, which are critical for RF and analog circuit applications. The NCP161AFCS250T2G is stable with small case size ceramic capacitors, specifically requiring 1 µF for both input and output. It is available in a compact WLCSP4 package, measuring 0.64 mm x 0.64 mm, and is compliant with RoHS standards. Typical applications include wireless LAN devices, smartphones, and other portable electronics.

Datasheet Summary
Powered by GS/AI

The NCP161AFCS250T2G is a linear voltage regulator designed to provide a regulated output of 2.5 V with a maximum output current of 450 mA. It operates within an input voltage range of 1.9 V to 5.5 V and offers a low dropout voltage of 150 mV at full load. The device features an ultra-low quiescent current of approximately 18 µA and a standby current of 0.1 µA, making it suitable for battery-powered applications. This regulator is characterized by its high power supply rejection ratio (PSRR) of 98 dB at 20 mA and low output noise of 10 µVRMS, which are critical for RF and analog circuit applications. The NCP161AFCS250T2G is stable with small case size ceramic capacitors, specifically requiring 1 µF for both input and output. It is available in a compact WLCSP4 package, measuring 0.64 mm x 0.64 mm, and is compliant with RoHS standards. Typical applications include wireless LAN devices, smartphones, and other portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP161AFCS250T2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP161AFCS250T2GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP161AFCS250T2GDKR-ND
IC REG LINEAR 2.5V 450MA 4-WLCSP

IC REG LINEAR 2.5V 450MA 4-WLCSP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP161AFCS250T2GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP161AFCS250T2GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP161AFCS250T2GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP161AFCS250T2GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP161AFCS250T2GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP161AFCS250T2GCT-ND
IC REG LINEAR 2.5V 450MA 4-WLCSP

IC REG LINEAR 2.5V 450MA 4-WLCSP

Buy Now Datasheet
Singapore, Singapore
Low-Power 450 mA 2.5V LDO Voltage Regulator IC
776-NCP161AFCS250T2G
Low-Power 450 mA 2.5V LDO Voltage Regulator IC 776-NCP161AFCS250T2G
LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 2.5V, Active Discharge, 5000-REEL Product overview: NCP161AFCS250T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161AFCS250T2G can be used for catalog matching and distributor lookup.

LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise 2.5V, Active Discharge, 5000-REEL Product overview: NCP161AFCS250T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP161AFCS250T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCS250T2G - 886921-NCP161AFCS250T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCS250T2G
886921-NCP161AFCS250T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCS250T2G 886921-NCP161AFCS250T2G
Manufacturer: ON Semiconductor Win Source Part Number: 886921-NCP161AFCS250 T2G Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64) Package: 4-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: NCP161 Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.64x0.64) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 886921-NCP161AFCS250T2G
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Package: 4-XFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP161
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.64x0.64)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP161AFCS250T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP161AFCS250T2G
PMIC - Voltage Regulators - Linear NCP161AFCS250T2G
IC REG LINEAR 2.5V 450MA 4WLCSP

IC REG LINEAR 2.5V 450MA 4WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP161AFCS250T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP161AFCS250T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP161AFCS250T2G
IC REG LINEAR 2.5V 450MA 4WLCSP

IC REG LINEAR 2.5V 450MA 4WLCSP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 488-NCP161AFCS250T2GDKR-ND 776-NCP161AFCS250T2G 886921-NCP161AFCS250T2G NCP161AFCS250T2G NCP161AFCS250T2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 450 mA 2.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCS250T2G PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type Other; 4-XFBGA, WLCSP Other; 4-WLCSP (0.64x0.64)
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data