Win Source Part Number: 1372617-NCP1618ADR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package: 9-SOIC
Base Product Number: NCP1618
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 9.5V ~ 35V
Frequency - Switching: 65kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 1 mA
PFC IC Continuous Conduction (CCM) 65kHz 9-SOIC
PFC IC Continuous Conduction (CCM) 65kHz 9-SOIC
PFC IC Continuous Conduction (CCM) 65kHz 9-SOIC
PFC CONTROLLER, 35V, -40 TO 125DEG C ROHS COMPLIANT: YES
HIGH-VOLTAGE, MULTIMODE POWER FA
HIGH-VOLTAGE, MULTIMODE POWER FA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1372617-NCP1618ADR2G | 488-NCP1618ADR2GTR-ND | NCP1618ADR2G | 12AJ7218 | NCP1618ADR2G | NCP1618ADR2G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Pfc Controller, 35V, -40 To 125Deg C Rohs Compliant Onsemi | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |