onsemi PFC (Power Factor Correction) NCP1616A1DR2G

Description
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 9-SOIC
Request a Quote Datasheet
Description
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 9-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - NCP1616A1DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1616A1DR2GOSCT-ND
PFC (Power Factor Correction) NCP1616A1DR2GOSCT-ND
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 9-SOIC

PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 9-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1616A1DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1616A1DR2GOSDKR-ND
PFC (Power Factor Correction) NCP1616A1DR2GOSDKR-ND
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 9-SOIC

PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 9-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1616A1DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1616A1DR2GOSTR-ND
PFC (Power Factor Correction) NCP1616A1DR2GOSTR-ND
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 9-SOIC

PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 9-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - 1372587-NCP1616A1DR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
1372587-NCP1616A1DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) 1372587-NCP1616A1DR2G
Win Source Part Number: 1372587-NCP1616A1DR2 G Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads Supplier Device Package: 9-SOIC Base Product Number: NCP1616 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 9.5V ~ 28V Frequency - Switching: 26kHz Mode: Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) Current - Startup: 12 mA

Win Source Part Number: 1372587-NCP1616A1DR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package: 9-SOIC
Base Product Number: NCP1616
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 9.5V ~ 28V
Frequency - Switching: 26kHz
Mode: Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM)
Current - Startup: 12 mA

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - NCP1616A1DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
NCP1616A1DR2G
PMIC - PFC (Power Factor Correction) NCP1616A1DR2G
IC PFC CTLR CCFF/CRM 26KHZ 9SOIC

IC PFC CTLR CCFF/CRM 26KHZ 9SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
NCP1616A1DR2G
Power Factor Correction - PFC NCP1616A1DR2G
Power Factor Correction - PFC HIGH VOLTAGE POWER FCTR CONTROLR

Power Factor Correction - PFC HIGH VOLTAGE POWER FCTR CONTROLR

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1616A1DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
NCP1616A1DR2G
PFC (Power Factor Correction) NCP1616A1DR2G
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 9-SOIC

PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 9-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1616A1DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
NCP1616A1DR2G
PFC (Power Factor Correction) NCP1616A1DR2G
PFC IC

PFC IC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - NCP1616A1DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
NCP1616A1DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) NCP1616A1DR2G
IC PFC CTLR CCFF/CRM 26KHZ 9SOIC

IC PFC CTLR CCFF/CRM 26KHZ 9SOIC

Supplier's Site
Pfc Controller, Crm, 28V, Nsoic-9; Uvlo Onsemi - 62AC7313 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Crm, 28V, Nsoic-9; Uvlo Onsemi
62AC7313
Pfc Controller, Crm, 28V, Nsoic-9; Uvlo Onsemi 62AC7313
PFC CONTROLLER, CRM, 28V, NSOIC-9; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:28V; Startup Current:12mA; Operating Supply Current:2mA; Controller IC Case Style:NSOIC; No. of Pins:9Pins; Duty Cycle (%):-; Frequency:26kHz; RoHS Compliant: Yes

PFC CONTROLLER, CRM, 28V, NSOIC-9; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:28V; Startup Current:12mA; Operating Supply Current:2mA; Controller IC Case Style:NSOIC; No. of Pins:9Pins; Duty Cycle (%):-; Frequency:26kHz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number NCP1616A1DR2GOSCT-ND 1372587-NCP1616A1DR2G NCP1616A1DR2G NCP1616A1DR2G NCP1616A1DR2G NCP1616A1DR2G 62AC7313
Product Name PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Power Factor Correction - PFC PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Pfc Controller, Crm, 28V, Nsoic-9; Uvlo Onsemi
Unlock Full Specs
to access all available technical data

Similar Products