onsemi Pfc Controller, 9.5-28V, Soic-16; Uvlo Onsemi NCP1615D2DR2G

Description
PFC CONTROLLER, 9.5-28V, SOIC-16; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:28V; Startup Current:12mA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:26kHz RoHS Compliant: Yes
Datasheet
Description
PFC CONTROLLER, 9.5-28V, SOIC-16; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:28V; Startup Current:12mA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:26kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pfc Controller, 9.5-28V, Soic-16; Uvlo Onsemi - 28X7961 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, 9.5-28V, Soic-16; Uvlo Onsemi
28X7961
Pfc Controller, 9.5-28V, Soic-16; Uvlo Onsemi 28X7961
PFC CONTROLLER, 9.5-28V, SOIC-16; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:28V; Startup Current:12mA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:26kHz RoHS Compliant: Yes

PFC CONTROLLER, 9.5-28V, SOIC-16; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:28V; Startup Current:12mA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:26kHz RoHS Compliant: Yes

Supplier's Site
Pfc Controller, 9.5-28V, Soic-16; Uvlo Onsemi - 33X3770 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, 9.5-28V, Soic-16; Uvlo Onsemi
33X3770
Pfc Controller, 9.5-28V, Soic-16; Uvlo Onsemi 33X3770
PFC CONTROLLER, 9.5-28V, SOIC-16; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:28V; Startup Current:12mA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:26kHz RoHS Compliant: Yes

PFC CONTROLLER, 9.5-28V, SOIC-16; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:28V; Startup Current:12mA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:26kHz RoHS Compliant: Yes

Supplier's Site
PMIC - PFC (Power Factor Correction) - NCP1615D2DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
NCP1615D2DR2G
PMIC - PFC (Power Factor Correction) NCP1615D2DR2G
IC PFC CTL CCFF/CRM 26KHZ 16SOIC

IC PFC CTL CCFF/CRM 26KHZ 16SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
NCP1615D2DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) NCP1615D2DR2G
IC PFC CTL CCFF/CRM 26KHZ 16SOIC

IC PFC CTL CCFF/CRM 26KHZ 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
NCP1615D2DR2G
Power Factor Correction - PFC NCP1615D2DR2G
Power Factor Correction - PFC HIGH VOLTAGE HIGH EFFICIE

Power Factor Correction - PFC HIGH VOLTAGE HIGH EFFICIE

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1615D2DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
NCP1615D2DR2G
PFC (Power Factor Correction) NCP1615D2DR2G
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC

PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 28X7961 NCP1615D2DR2G NCP1615D2DR2G NCP1615D2DR2G NCP1615D2DR2G
Product Name Pfc Controller, 9.5-28V, Soic-16; Uvlo Onsemi PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products