onsemi Pfc Controller, 9.5-28V, Soic-16; Uvlo Onsemi NCP1615CDR2G

Description
PFC CONTROLLER, 9.5-28V, SOIC-16; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:28V; Startup Current:12mA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:26kHz RoHS Compliant: Yes
Datasheet
Description
PFC CONTROLLER, 9.5-28V, SOIC-16; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:28V; Startup Current:12mA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:26kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pfc Controller, 9.5-28V, Soic-16; Uvlo Onsemi - 33X3768 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, 9.5-28V, Soic-16; Uvlo Onsemi
33X3768
Pfc Controller, 9.5-28V, Soic-16; Uvlo Onsemi 33X3768
PFC CONTROLLER, 9.5-28V, SOIC-16; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:28V; Startup Current:12mA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:26kHz RoHS Compliant: Yes

PFC CONTROLLER, 9.5-28V, SOIC-16; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:28V; Startup Current:12mA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:26kHz RoHS Compliant: Yes

Supplier's Site Datasheet
Pfc Controller, 9.5-28V, Soic-16; Uvlo Onsemi - 28X7959 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, 9.5-28V, Soic-16; Uvlo Onsemi
28X7959
Pfc Controller, 9.5-28V, Soic-16; Uvlo Onsemi 28X7959
PFC CONTROLLER, 9.5-28V, SOIC-16; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:28V; Startup Current:12mA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:26kHz RoHS Compliant: Yes

PFC CONTROLLER, 9.5-28V, SOIC-16; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:28V; Startup Current:12mA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:26kHz RoHS Compliant: Yes

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
NCP1615CDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) NCP1615CDR2G
IC PFC CTL CCFF/CRM 26KHZ 16SOIC

IC PFC CTL CCFF/CRM 26KHZ 16SOIC

Supplier's Site
PMIC - PFC (Power Factor Correction) - NCP1615CDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
NCP1615CDR2G
PMIC - PFC (Power Factor Correction) NCP1615CDR2G
IC PFC CTL CCFF/CRM 26KHZ 16SOIC

IC PFC CTL CCFF/CRM 26KHZ 16SOIC

Supplier's Site Datasheet
PFC (Power Factor Correction) - NCP1615CDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
NCP1615CDR2G
PFC (Power Factor Correction) NCP1615CDR2G
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC

PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
NCP1615CDR2G
Power Factor Correction - PFC NCP1615CDR2G
Power Factor Correction - PFC HV HIGH EFFICIENCY PFC CO

Power Factor Correction - PFC HV HIGH EFFICIENCY PFC CO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 33X3768 NCP1615CDR2G NCP1615CDR2G NCP1615CDR2G NCP1615CDR2G
Product Name Pfc Controller, 9.5-28V, Soic-16; Uvlo Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction) Power Factor Correction - PFC
Unlock Full Specs
to access all available technical data

Similar Products