PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 14-SOIC
Power Factor Correction - PFC HV HIGH EFFICIENCY PFC CO
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 14-SOIC
PFC CONTROLLER, 9.5-28V, SOIC-14; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:28V; Startup Current:12mA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:14Pins; Duty Cycle (%):-; Frequency:26kHz RoHS Compliant: Yes
IC PFC CTL CCFF/CRM 26KHZ 14SOIC
IC PFC CTL CCFF/CRM 26KHZ 14SOIC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | NCP1615ADR2GOSTR-ND | NCP1615ADR2G | NCP1615ADR2G | 33X3767 | NCP1615ADR2G | NCP1615ADR2G |
| Product Name | PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | Pfc Controller, 9.5-28V, Soic-14; Uvlo Onsemi | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |